MOTOR RUN CAPACITOR, 0.39UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:32mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78AH4789 |
| Product Name | Motor Run Capacitor, 0.39Uf, 400Vac, Rad; Dielectric Type Icel By Nichicon |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Motors / Motor Starting |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |