Nichicon (America) Corporation Aluminum Electrolytic Capacitors LKSH2472MESB

Description
4700µF 71V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 71V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LKSH2472MESB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LKSH2472MESB-ND
Aluminum Electrolytic Capacitors LKSH2472MESB-ND
4700µF 71V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C

4700µF 71V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C

Buy Now Datasheet
Snap In & Terminal / Bulk Nichicon - 09AJ0594 - Newark, An Avnet Company
Chicago, IL, United States
Snap In & Terminal / Bulk Nichicon
09AJ0594
Snap In & Terminal / Bulk Nichicon 09AJ0594
Snap in & Terminal / BULK

Snap in & Terminal / BULK

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - LKSH2472MESB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LKSH2472MESB
Capacitors - Aluminum Electrolytic Capacitors LKSH2472MESB
CAP ALUM 4700UF 20% 71V SNAP

CAP ALUM 4700UF 20% 71V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LKSH2472MESB-ND 09AJ0594 LKSH2472MESB
Product Name Aluminum Electrolytic Capacitors Snap In & Terminal / Bulk Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details