1000F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 8mOhm 2000 Hrs @ 60°C
CAP 1000F 20% 2.5V CHASSIS MOUNT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | JJD0E108MSEDBN-ND | JJD0E108MSEDBN |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) |
| Capacitance Range | 1.00E9 microF | 1.00E9 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| Lead Style | Screw | Radial; Screw |