330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 135°C
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 135°C
Win Source Part Number: 1359476-GYC1E331MCQ1
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 135°C
Fake Threat In the Open Market: 54 pct.
Type: Hybrid
MSL Level: 1 (Unlimited)
Mfr: Nichicon
Series: GYC
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 4000 Hrs @ 135°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 495 mA @ 120 Hz
Ripple Current @ High Frequency: 3.3 A @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Electrolytic Capacitor, Product overview: GYC1E331MCQ1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-GYC1E331MCQ1GS can be used for catalog matching and distributor lookup.
CAP ALUM HYBRD 330UF 20% 25V SMD
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 135°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 135°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM HYBRD 330UF 20% 25V SMD
CAP ALUM HYB 330UF 20% 25V SMD
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | GYC1E331MCQ1CT-ND | 2229468P | 1359476-GYC1E331MCQ1GS | 69-GYC1E331MCQ1GS | GYC1E331MCQ1GS | 51AH5083 | GYC1E331MCQ1GS | GYC1E331MCQ1GS |
| Product Name | Aluminum - Polymer Capacitors | Aluminium Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors | Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||||
| Applications | Automotive | Automotive | Automotive; Automotive | |||||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 C (-67 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |