Nichia Corporation Optics - LEDs - Light Pipes - NS6W083BT NS6W083BT

Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082743-NS6W083BT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082743-NS6W083BT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - NS6W083BT - 1082743-NS6W083BT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - NS6W083BT
1082743-NS6W083BT
Optics - LEDs - Light Pipes - NS6W083BT 1082743-NS6W083BT
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082743-NS6W083BT Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082743-NS6W083BT
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1082743-NS6W083BT
Product Name Optics - LEDs - Light Pipes - NS6W083BT
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Color Lighting - 754-1316-1-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details