Nichia Corporation Optics - LEDs - Light Pipes - NHSL157BT NHSL157BT

Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082117-NHSL157BT Color: White Length: 3 mm Height: 520 µm Width: 1.4 mm Luminous Flux: 7.1 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Color Rendering Index (CRI): 85
Request a Quote
Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082117-NHSL157BT Color: White Length: 3 mm Height: 520 µm Width: 1.4 mm Luminous Flux: 7.1 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Color Rendering Index (CRI): 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - NHSL157BT - 1082117-NHSL157BT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - NHSL157BT
1082117-NHSL157BT
Optics - LEDs - Light Pipes - NHSL157BT 1082117-NHSL157BT
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082117-NHSL157BT Color: White Length: 3 mm Height: 520 µm Width: 1.4 mm Luminous Flux: 7.1 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Color Rendering Index (CRI): 85

Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082117-NHSL157BT
Color: White
Length: 3 mm
Height: 520 µm
Width: 1.4 mm
Luminous Flux: 7.1 lm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Standard
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Color Rendering Index (CRI): 85

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1082117-NHSL157BT
Product Name Optics - LEDs - Light Pipes - NHSL157BT
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Visible Emitter - MTE6066M2-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Drip Lens
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details