Nichia America Corporation
LEDs
NSPW515DS
Description
Nichia NSPW515DS LED
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Nichia NSPW515DS LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
7133974 |
7133974P |
|
Product Name
|
LEDs |
LEDs |
|
LED Package:
|
5 x 8.3mm
|
|
|
LED Type
|
White; Clear
|
|
|
Viewing Angle
|
65 degrees
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
750 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
2.8x3.2 (t=2.05)
LED Type
Red
Peak Wavelength
620 nm (6200 Å)
View Details
2 suppliers
LED Package:
3-SMD, Gull Wing
LED Type
Amber
Peak Wavelength
594 nm (5940 Å)
View Details
3 suppliers