Broadcom Inc. LED Indication - Discrete AEMD-EL3K-VW002

Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4086-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4086-1-ND
LED Indication - Discrete 516-4086-1-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-4086-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4086-2-ND
LED Indication - Discrete 516-4086-2-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-4086-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4086-6-ND
LED Indication - Discrete 516-4086-6-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AEMD-EL3K-VW002
Standard LEDs - SMD AEMD-EL3K-VW002
Standard LEDs - SMD SMT Lamps Amber 30deg

Standard LEDs - SMD SMT Lamps Amber 30deg

Buy Now Datasheet
Led, Red, 7.2Cd, 590Nm; Led Colour Broadcom - 02AH6788 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 7.2Cd, 590Nm; Led Colour Broadcom
02AH6788
Led, Red, 7.2Cd, 590Nm; Led Colour Broadcom 02AH6788
LED, RED, 7.2CD, 590NM; LED Colour:Amber; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:7.2cd; Viewing Angle:33°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, RED, 7.2CD, 590NM; LED Colour:Amber; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:7.2cd; Viewing Angle:33°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4086-1-ND AEMD-EL3K-VW002 02AH6788
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 7.2Cd, 590Nm; Led Colour Broadcom
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 33 degrees 33 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED White Lighting - 1416-L128-2795HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details