Nichia America Corporation
LEDs
NSPL500DS
Description
Nichia NSPL500DS LED
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Nichia NSPL500DS LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
7133983 |
7133983P |
|
Product Name
|
LEDs |
LEDs |
|
LED Package:
|
5 x 8.6mm
|
|
|
LED Type
|
White; Clear
|
|
|
Viewing Angle
|
15 degrees
|
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Ultraviolet
Peak Wavelength
380 nm (3800 Å)
Number of Array Elements
1
View Details
LED Package:
Linear Board with 4 LEDs
LED Type
White
Viewing Angle
120 degrees
View Details
LED Package:
1.6x0.8 (t=0.55)
LED Type
Red
Peak Wavelength
630 nm (6300 Å)
View Details
2 suppliers