NIC Components Corp. Res, 442K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12T4423NTRF

Description
RES, 442K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 442K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 442K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components - 14AH3968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
14AH3968
Res, 442K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components 14AH3968
RES, 442K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 442K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components - 22AH4020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
22AH4020
Res, 442K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components 22AH4020
RES, 442K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 442K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH3968
Product Name Res, 442K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 442000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details