NIC Components Corp. Res, 1R5, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D1R50CTRF

Description
RES, 1R5, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1910
Res, 1R5, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1910
RES, 1R5, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1R5, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 19AH8596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
19AH8596
Res, 1R5, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 19AH8596
RES, 1R5, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1R5, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH1910
Product Name Res, 1R5, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers