RES, 154R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
RES, 154R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 19AH8293 |
| Product Name | Res, 154R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 154 ohms |