NIC Components Corp. Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Nic Components NTC-T225K25TRAF

Description
CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:94mA; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:94mA; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Nic Components - 10AH2552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Nic Components
10AH2552
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Nic Components 10AH2552
CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:94mA; Product Width:1.6mmRoHS Compliant: Yes

CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:94mA; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Nic Components - 10AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Nic Components
10AH2551
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Nic Components 10AH2551
CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:94mA; Product Width:1.6mmRoHS Compliant: Yes

CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:94mA; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10AH2552
Product Name Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details