NIC Components Corp. Tantalum Capacitors - NTC-T106K35TRDF NTC-T106K35TRDF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082872-NTC-T106K35T RDF Packaging: Tape and Reel Voltage Rating: 35 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Polarity: Polar ESR (Equivalent Series Resistance): 1 Ω Height: 2.9 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-31 Alternative Parts (Cross-Reference): T491D106K025ATAUTO; 293D106X9020D2TE3; T491D106K035ATAUTO; TRJB106K020R1000; T491D106K025AT7280; TR3B106K020E1000; TAJD106K035SNJNTC-T1 06 K 35TRDF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082872-NTC-T106K35T RDF Packaging: Tape and Reel Voltage Rating: 35 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Polarity: Polar ESR (Equivalent Series Resistance): 1 Ω Height: 2.9 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-31 Alternative Parts (Cross-Reference): T491D106K025ATAUTO; 293D106X9020D2TE3; T491D106K035ATAUTO; TRJB106K020R1000; T491D106K025AT7280; TR3B106K020E1000; TAJD106K035SNJNTC-T1 06 K 35TRDF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - NTC-T106K35TRDF - 1082872-NTC-T106K35TRDF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - NTC-T106K35TRDF
1082872-NTC-T106K35TRDF
Tantalum Capacitors - NTC-T106K35TRDF 1082872-NTC-T106K35TRDF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082872-NTC-T106K35T RDF Packaging: Tape and Reel Voltage Rating: 35 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Polarity: Polar ESR (Equivalent Series Resistance): 1 Ω Height: 2.9 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-31 Alternative Parts (Cross-Reference): T491D106K025ATAUTO; 293D106X9020D2TE3; T491D106K035ATAUTO; TRJB106K020R1000; T491D106K025AT7280; TR3B106K020E1000; TAJD106K035SNJNTC-T1 06 K 35TRDF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082872-NTC-T106K35TRDF
Packaging: Tape and Reel
Voltage Rating: 35 V
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Polarity: Polar
ESR (Equivalent Series Resistance): 1 Ω
Height: 2.9 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 7343-31
Alternative Parts (Cross-Reference): T491D106K025ATAUTO; 293D106X9020D2TE3; T491D106K035ATAUTO; TRJB106K020R1000; T491D106K025AT7280; TR3B106K020E1000; TAJD106K035SNJNTC-T106 K 35TRDF;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532210050

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082872-NTC-T106K35TRDF
Product Name Tantalum Capacitors - NTC-T106K35TRDF
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers