NIC Components Corp. Cap, 33Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nic Components NSPE-Z330M25V5X6.1NLBYF

Description
CAP, 33UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
CAP, 33UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nic Components - 41AH9192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
41AH9192
Cap, 33Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nic Components 41AH9192
CAP, 33UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes

CAP, 33UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nic Components - 41AH9193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
41AH9193
Cap, 33Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nic Components 41AH9193
CAP, 33UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes

CAP, 33UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41AH9192
Product Name Cap, 33Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers