NIC Components Corp. Ceramic Capacitors - NSPC683J16TRC2F NSPC683J16TRC2F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082776-NSPC683J16TR C2F Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 68 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: PPS
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082776-NSPC683J16TR C2F Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 68 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: PPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NSPC683J16TRC2F - 1082776-NSPC683J16TRC2F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NSPC683J16TRC2F
1082776-NSPC683J16TRC2F
Ceramic Capacitors - NSPC683J16TRC2F 1082776-NSPC683J16TRC2F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082776-NSPC683J16TR C2F Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 68 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: PPS

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082776-NSPC683J16TRC2F
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 68 nF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: PPS

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082776-NSPC683J16TRC2F
Product Name Ceramic Capacitors - NSPC683J16TRC2F
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details