NIC Components Corp. Res N/w, Isolated, 620R, 0.125W, 2012; Resistance Nic Components NRSN12I4J621TRF

Description
RES N/W, ISOLATED, 620R, 0.125W, 2012; Resistance:620ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 620R, 0.125W, 2012; Resistance:620ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 620R, 0.125W, 2012; Resistance Nic Components - 19AH4754 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 620R, 0.125W, 2012; Resistance Nic Components
19AH4754
Res N/w, Isolated, 620R, 0.125W, 2012; Resistance Nic Components 19AH4754
RES N/W, ISOLATED, 620R, 0.125W, 2012; Resistance:620ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 620R, 0.125W, 2012; Resistance:620ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 620R, 0.125W, 2012; Resistance Nic Components - 18AH9800 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 620R, 0.125W, 2012; Resistance Nic Components
18AH9800
Res N/w, Isolated, 620R, 0.125W, 2012; Resistance Nic Components 18AH9800
RES N/W, ISOLATED, 620R, 0.125W, 2012; Resistance:620ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 620R, 0.125W, 2012; Resistance:620ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4754
Product Name Res N/w, Isolated, 620R, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 620 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details