NIC Components Corp. Res N/w, Isolated, 2K4, 0.125W, 2012; Resistance Nic Components NRSN12I4G242TRF

Description
RES N/W, ISOLATED, 2K4, 0.125W, 2012; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 2K4, 0.125W, 2012; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 2K4, 0.125W, 2012; Resistance Nic Components - 20AH2331 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K4, 0.125W, 2012; Resistance Nic Components
20AH2331
Res N/w, Isolated, 2K4, 0.125W, 2012; Resistance Nic Components 20AH2331
RES N/W, ISOLATED, 2K4, 0.125W, 2012; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K4, 0.125W, 2012; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH2331
Product Name Res N/w, Isolated, 2K4, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 2400 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers