NIC Components Corp. Res N/w, Isolated, 39R, 0.063W, 0404; Resistance Nic Components NRSN04I2G390TRF

Description
RES N/W, ISOLATED, 39R, 0.063W, 0404; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 39R, 0.063W, 0404; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 39R, 0.063W, 0404; Resistance Nic Components - 20AH1618 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39R, 0.063W, 0404; Resistance Nic Components
20AH1618
Res N/w, Isolated, 39R, 0.063W, 0404; Resistance Nic Components 20AH1618
RES N/W, ISOLATED, 39R, 0.063W, 0404; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39R, 0.063W, 0404; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 39R, 0.063W, 0404; Resistance Nic Components - 19AH3418 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39R, 0.063W, 0404; Resistance Nic Components
19AH3418
Res N/w, Isolated, 39R, 0.063W, 0404; Resistance Nic Components 19AH3418
RES N/W, ISOLATED, 39R, 0.063W, 0404; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39R, 0.063W, 0404; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1618
Product Name Res N/w, Isolated, 39R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 39 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details