The NPIS_LS Series inductor with a part number of 41AH9105 features an inductance of 120µH and is designed for surface mount applications. It has a maximum RMS current rating of 0.95A and a saturation current of 1.05A. The inductor exhibits a maximum DC resistance of 0.334Ω, making it suitable for various electronic applications where efficiency is critical. The component is semishielded, which helps reduce electromagnetic interference. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This inductor is packaged in tape and reel format for automated assembly processes.
INDUCTOR, 120UH, SEMISHIELDED, 0.95A; Inductance:120µH; RMS Current (Irms):950mA; Inductor Construction:Semishi
INDUCTOR, 120UH, SEMISHIELDED, 0.95A; Inductance:120µH; RMS Current (Irms):950mA; Inductor Construction:Semishi
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 41AH9105 |
| Product Name | Inductor, 120Uh, Semishielded, 0.95A; Inductance Nic Components |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 120 microH |
| DCR | 0.3340 ohms |