TE Connectivity Molded SMD Inductors 1624097-7

Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 505 DC Resistance (OHM) : .9 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 140 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 505 DC Resistance (OHM) : .9 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 140 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1624097-7 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1624097-7
Molded SMD Inductors 1624097-7
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 505 DC Resistance (OHM) : .9 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 140 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Dimensions


  • Product Height : 5.3 MM  [.208 INCH ]
  • Product Length : 13 MM  [.511 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 505
  • DC Resistance (OHM) : .9
  • Inductance (MICHEN) : 2.2
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 140

Other


  • Inductor Quality Factor : 35

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1624097-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1624097-7
Inductors, Chokes & Coils 1624097-7
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1624097-7 1624097-7
Product Name Molded SMD Inductors Inductors, Chokes & Coils
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %)
DCR 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details