NIC Components Corp. Inductor, 22Uh, Semishielded, 1.8A; Inductance Nic Components NPIS65LS220MTRF

Description
INDUCTOR, 22UH, SEMISHIELDED, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.089ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, SEMISHIELDED, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.089ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Semishielded, 1.8A; Inductance Nic Components - 41AH9081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 1.8A; Inductance Nic Components
41AH9081
Inductor, 22Uh, Semishielded, 1.8A; Inductance Nic Components 41AH9081
INDUCTOR, 22UH, SEMISHIELDED, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.089ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.089ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 1.8A; Inductance Nic Components - 41AH9080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 1.8A; Inductance Nic Components
41AH9080
Inductor, 22Uh, Semishielded, 1.8A; Inductance Nic Components 41AH9080
INDUCTOR, 22UH, SEMISHIELDED, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.089ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.089ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9081
Product Name Inductor, 22Uh, Semishielded, 1.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0890 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details