NIC Components Corp. Inductor, 47Uh, Semishielded, 1.06A; Inductance Nic Components NPIS63LS470MTRF

Description
INDUCTOR, 47UH, SEMISHIELDED, 1.06A; Inductance:47µH; RMS Current (Irms):1.06A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.245ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, SEMISHIELDED, 1.06A; Inductance:47µH; RMS Current (Irms):1.06A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.245ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, Semishielded, 1.06A; Inductance Nic Components - 41AH9058 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 1.06A; Inductance Nic Components
41AH9058
Inductor, 47Uh, Semishielded, 1.06A; Inductance Nic Components 41AH9058
INDUCTOR, 47UH, SEMISHIELDED, 1.06A; Inductance:47µH; RMS Current (Irms):1.06A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.245ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 1.06A; Inductance:47µH; RMS Current (Irms):1.06A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.245ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Semishielded, 1.06A; Inductance Nic Components - 41AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 1.06A; Inductance Nic Components
41AH9059
Inductor, 47Uh, Semishielded, 1.06A; Inductance Nic Components 41AH9059
INDUCTOR, 47UH, SEMISHIELDED, 1.06A; Inductance:47µH; RMS Current (Irms):1.06A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.245ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 1.06A; Inductance:47µH; RMS Current (Irms):1.06A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.245ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9058
Product Name Inductor, 47Uh, Semishielded, 1.06A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details