NIC Components Corp. Inductor, 2.2Uh, Semishielded, 3.8A; Inductance Nic Components NPIS54LS2R2YTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 3.8A; Inductance Nic Components - 41AH9038 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 3.8A; Inductance Nic Components
41AH9038
Inductor, 2.2Uh, Semishielded, 3.8A; Inductance Nic Components 41AH9038
INDUCTOR, 2.2UH, SEMISHIELDED, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Semishielded; Saturation Current (Isat):4.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 3.8A; Inductance Nic Components - 41AH9039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 3.8A; Inductance Nic Components
41AH9039
Inductor, 2.2Uh, Semishielded, 3.8A; Inductance Nic Components 41AH9039
INDUCTOR, 2.2UH, SEMISHIELDED, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Semishielded; Saturation Current (Isat):4.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9038
Product Name Inductor, 2.2Uh, Semishielded, 3.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details