NIC Components Corp. Inductor, 1.5Uh, Semishielded, 3.2A; Inductance Nic Components NPIS52LS1R5YTRF

Description
INDUCTOR, 1.5UH, SEMISHIELDED, 3.2A; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5UH, SEMISHIELDED, 3.2A; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Semishielded, 3.2A; Inductance Nic Components - 41AH9019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 3.2A; Inductance Nic Components
41AH9019
Inductor, 1.5Uh, Semishielded, 3.2A; Inductance Nic Components 41AH9019
INDUCTOR, 1.5UH, SEMISHIELDED, 3.2A; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 3.2A; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishielded; Saturation Current (Isat):4.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Semishielded, 3.2A; Inductance Nic Components - 41AH9018 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 3.2A; Inductance Nic Components
41AH9018
Inductor, 1.5Uh, Semishielded, 3.2A; Inductance Nic Components 41AH9018
INDUCTOR, 1.5UH, SEMISHIELDED, 3.2A; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 3.2A; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishielded; Saturation Current (Isat):4.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9019
Product Name Inductor, 1.5Uh, Semishielded, 3.2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details