TDK B82789C0104H002 Common Mode Choke
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1849167 |
| Product Name | Common Mode Chokes |
| Operating Temperature | 150 C (302 F) |
| Application | Common Mode Choke |
| Inductance Range | 100 microH |
| Rated DC Current | 150 milliamps |