NIC Components Corp. Inductor, 10Uh, Semishielded, 1.55A; Inductance Nic Components NPIS52LS100MTRF

Description
INDUCTOR, 10UH, SEMISHIELDED, 1.55A; Inductance:10µH; RMS Current (Irms):1.55A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, SEMISHIELDED, 1.55A; Inductance:10µH; RMS Current (Irms):1.55A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Semishielded, 1.55A; Inductance Nic Components - 41AH9021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.55A; Inductance Nic Components
41AH9021
Inductor, 10Uh, Semishielded, 1.55A; Inductance Nic Components 41AH9021
INDUCTOR, 10UH, SEMISHIELDED, 1.55A; Inductance:10µH; RMS Current (Irms):1.55A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 1.55A; Inductance:10µH; RMS Current (Irms):1.55A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 1.55A; Inductance Nic Components - 41AH9020 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.55A; Inductance Nic Components
41AH9020
Inductor, 10Uh, Semishielded, 1.55A; Inductance Nic Components 41AH9020
INDUCTOR, 10UH, SEMISHIELDED, 1.55A; Inductance:10µH; RMS Current (Irms):1.55A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 1.55A; Inductance:10µH; RMS Current (Irms):1.55A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9021
Product Name Inductor, 10Uh, Semishielded, 1.55A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details