NIC Components Corp. Inductor, 3.3Uh, Semishielded, 2A; Inductance Nic Components NPIS48LP3R3MTRF

Description
INDUCTOR, 3.3UH, SEMISHIELDED, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:NPIS_LP Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes
Description
INDUCTOR, 3.3UH, SEMISHIELDED, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:NPIS_LP Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Semishielded, 2A; Inductance Nic Components - 41AH9004 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 2A; Inductance Nic Components
41AH9004
Inductor, 3.3Uh, Semishielded, 2A; Inductance Nic Components 41AH9004
INDUCTOR, 3.3UH, SEMISHIELDED, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:NPIS_LP Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:NPIS_LP Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, Semishielded, 2A; Inductance Nic Components - 41AH9005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 2A; Inductance Nic Components
41AH9005
Inductor, 3.3Uh, Semishielded, 2A; Inductance Nic Components 41AH9005
INDUCTOR, 3.3UH, SEMISHIELDED, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:NPIS_LP Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:NPIS_LP Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9004
Product Name Inductor, 3.3Uh, Semishielded, 2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers