NIC Components Corp. Inductor, 47Uh, Semishielded, 0.37A; Inductance Nic Components NPIS41LS470MTRF

Description
INDUCTOR, 47UH, SEMISHIELDED, 0.37A; Inductance:47µH; RMS Current (Irms):370mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 47UH, SEMISHIELDED, 0.37A; Inductance:47µH; RMS Current (Irms):370mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, Semishielded, 0.37A; Inductance Nic Components - 41AH8979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.37A; Inductance Nic Components
41AH8979
Inductor, 47Uh, Semishielded, 0.37A; Inductance Nic Components 41AH8979
INDUCTOR, 47UH, SEMISHIELDED, 0.37A; Inductance:47µH; RMS Current (Irms):370mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 0.37A; Inductance:47µH; RMS Current (Irms):370mA; Inductor Construction:Semishielded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, Semishielded, 0.37A; Inductance Nic Components - 41AH8978 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.37A; Inductance Nic Components
41AH8978
Inductor, 47Uh, Semishielded, 0.37A; Inductance Nic Components 41AH8978
INDUCTOR, 47UH, SEMISHIELDED, 0.37A; Inductance:47µH; RMS Current (Irms):370mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 0.37A; Inductance:47µH; RMS Current (Irms):370mA; Inductor Construction:Semishielded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8979
Product Name Inductor, 47Uh, Semishielded, 0.37A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details