NIC Components Corp. Ceramic Capacitors - NMC1210X5R107M6.3TRPLPF NMC1210X5R107M6.3TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136030-NMC1210X5R10 7M6.3TRPLPF Voltage Rating: 6.3 V Length: 3.2 mm Capacitance: 100 µF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X5R Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136030-NMC1210X5R10 7M6.3TRPLPF Voltage Rating: 6.3 V Length: 3.2 mm Capacitance: 100 µF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X5R Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1210X5R107M6.3TRPLPF - 1136030-NMC1210X5R107M6.3TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1210X5R107M6.3TRPLPF
1136030-NMC1210X5R107M6.3TRPLPF
Ceramic Capacitors - NMC1210X5R107M6.3TRPLPF 1136030-NMC1210X5R107M6.3TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136030-NMC1210X5R10 7M6.3TRPLPF Voltage Rating: 6.3 V Length: 3.2 mm Capacitance: 100 µF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X5R Max Operating Temperature: 85 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136030-NMC1210X5R107M6.3TRPLPF
Voltage Rating: 6.3 V
Length: 3.2 mm
Capacitance: 100 µF
Tolerance: 20 %
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X5R
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1136030-NMC1210X5R107M6.3TRPLPF
Product Name Ceramic Capacitors - NMC1210X5R107M6.3TRPLPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M20R103K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details