NIC Components Corp. Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Nic Components NMC1206X7R104K100TRPLP3KF

Description
CAP, 0.1UF, 100V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 100V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Nic Components - 18AH4603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Nic Components
18AH4603
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Nic Components 18AH4603
CAP, 0.1UF, 100V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Nic Components - 18AH4602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Nic Components
18AH4602
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Nic Components 18AH4602
CAP, 0.1UF, 100V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4603
Product Name Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details