NIC Components Corp. Cap, 0.47Uf, 16V, Mlcc, 0805; Capacitance Nic Components NMC0805X7R474K16TRPLPF

Description
CAP, 0.47UF, 16V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47UF, 16V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4565
Cap, 0.47Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4565
CAP, 0.47UF, 16V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.47UF, 16V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4564 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4564
Cap, 0.47Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4564
CAP, 0.47UF, 16V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.47UF, 16V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4565
Product Name Cap, 0.47Uf, 16V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details