NIC Components Corp. Cap, 470Pf, 50V, Mlcc, 0805; Capacitance Nic Components NMC0805X7R471K50TRPF

Description
CAP, 470PF, 50V, MLCC, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Datasheet
Description
CAP, 470PF, 50V, MLCC, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4559
Cap, 470Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4559
CAP, 470PF, 50V, MLCC, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 470PF, 50V, MLCC, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4558
Cap, 470Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4558
CAP, 470PF, 50V, MLCC, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 470PF, 50V, MLCC, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4559
Product Name Cap, 470Pf, 50V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details