NIC Components Corp. Cap, 0.22Uf, 16V, Mlcc, 0805; Capacitance Nic Components NMC0805X7R224K16TRPLPF

Description
CAP, 0.22UF, 16V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22UF, 16V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4546
Cap, 0.22Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4546
CAP, 0.22UF, 16V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4547
Cap, 0.22Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4547
CAP, 0.22UF, 16V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4546
Product Name Cap, 0.22Uf, 16V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers