NIC Components Corp. Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components NMC0805X7R104J50TRPF

Description
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4520
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4520
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4521
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4521
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4520
Product Name Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details