NIC Components Corp. Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Nic Components NMC0805X5R475K16TRPLPF

Description
CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4504
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4504
CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4505
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4505
CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4504
Product Name Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details