NIC Components Corp. Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Nic Components NMC0603X7R473K16TRPF

Description
CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4432 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4432
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4432
CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4433
Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4433
CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.047Uf 16Vdc X7R 10% Smd 0603 Rohs Compliant Nic Components - 35AH4054 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.047Uf 16Vdc X7R 10% Smd 0603 Rohs Compliant Nic Components
35AH4054
Cap 0.047Uf 16Vdc X7R 10% Smd 0603 Rohs Compliant Nic Components 35AH4054
CAP 0.047UF 16VDC X7R 10% SMD 0603 ROHS COMPLIANT: YES

CAP 0.047UF 16VDC X7R 10% SMD 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4432 35AH4054
Product Name Cap, 0.047Uf, 16V, Mlcc, 0603; Capacitance Nic Components Cap 0.047Uf 16Vdc X7R 10% Smd 0603 Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details