NIC Components Corp. Ceramic Capacitors NMC0603X7R472K50TRPF

Description
CAP SMT06030.0047F50VDC
Request a Quote Datasheet
Description
CAP SMT06030.0047F50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X7R472K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.0047F50VDC

CAP SMT06030.0047F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R472K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.0047F50VDC

CAP SMT06030.0047F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R472K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.0047F50VDC

CAP SMT06030.0047F50VDC

Buy Now Datasheet
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4431
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4431
CAP, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4430
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4430
CAP, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X7R472K50TRPFCT-ND 4988-NMC0603X7R472K50TRPFDKR-ND 18AH4431
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details