NIC Components Corp. Ceramic Capacitors NMC0603X5R475K6.3TRPF

Description
CAP SMT06034.7F6.3VDC
Request a Quote Datasheet
Description
CAP SMT06034.7F6.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X5R475K6.3TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06034.7F6.3VDC

CAP SMT06034.7F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R475K6.3TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06034.7F6.3VDC

CAP SMT06034.7F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R475K6.3TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06034.7F6.3VDC

CAP SMT06034.7F6.3VDC

Buy Now Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components - 18AH4365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
18AH4365
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components 18AH4365
CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components - 18AH4364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
18AH4364
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components 18AH4364
CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 4.7Uf 6.3Vdc X5R 10% Smd 0603 Rohs Compliant Nic Components - 38AH8910 - Newark, An Avnet Company
Chicago, IL, United States
Cap 4.7Uf 6.3Vdc X5R 10% Smd 0603 Rohs Compliant Nic Components
38AH8910
Cap 4.7Uf 6.3Vdc X5R 10% Smd 0603 Rohs Compliant Nic Components 38AH8910
CAP 4.7UF 6.3VDC X5R 10% SMD 0603 ROHS COMPLIANT: YES

CAP 4.7UF 6.3VDC X5R 10% SMD 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X5R475K6.3TRPFDKR-ND 4988-NMC0603X5R475K6.3TRPFTR-ND 18AH4365 38AH8910
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components Cap 4.7Uf 6.3Vdc X5R 10% Smd 0603 Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details