NIC Components Corp. SMD 2.7pF 50V 0.25pF Capacitor NMC0603NPO2R7C50TRPF

Description
Cap Ceramic 2.7pF 50V C0G 0.25pF Pad SMD 0603 125°C T/R Product overview: NMC0603NPO2R7C50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603NPO2R7C50T RPF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 2.7pF 50V C0G 0.25pF Pad SMD 0603 125°C T/R Product overview: NMC0603NPO2R7C50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603NPO2R7C50T RPF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.7pF 50V 0.25pF Capacitor
60-NMC0603NPO2R7C50TRPF
SMD 2.7pF 50V 0.25pF Capacitor 60-NMC0603NPO2R7C50TRPF
Cap Ceramic 2.7pF 50V C0G 0.25pF Pad SMD 0603 125°C T/R Product overview: NMC0603NPO2R7C50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603NPO2R7C50T RPF can be used for catalog matching and distributor lookup.

Cap Ceramic 2.7pF 50V C0G 0.25pF Pad SMD 0603 125°C T/R Product overview: NMC0603NPO2R7C50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603NPO2R7C50TRPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - NMC0603NPO2R7C50TRPF - 960515-NMC0603NPO2R7C50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603NPO2R7C50TRPF
960515-NMC0603NPO2R7C50TRPF
Ceramic Capacitors - NMC0603NPO2R7C50TRPF 960515-NMC0603NPO2R7C50TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960515-NMC0603NPO2R7 C50TRPF Packaging: Tape & Reel Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 2.7 pF Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960515-NMC0603NPO2R7C50TRPF
Packaging: Tape & Reel
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 2.7 pF
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-NMC0603NPO2R7C50TRPF 960515-NMC0603NPO2R7C50TRPF
Product Name SMD 2.7pF 50V 0.25pF Capacitor Ceramic Capacitors - NMC0603NPO2R7C50TRPF
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details