NIC Components Corp. Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603NPO101F50TRPF

Description
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4263
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4263
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4262
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4262
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4263
Product Name Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details