NIC Components Corp. Cap, 470Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402X7R471K50TRPF

Description
CAP, 470PF, 50V, MLCC, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Datasheet
Description
CAP, 470PF, 50V, MLCC, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4244
Cap, 470Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4244
CAP, 470PF, 50V, MLCC, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 470PF, 50V, MLCC, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4245
Cap, 470Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4245
CAP, 470PF, 50V, MLCC, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 470PF, 50V, MLCC, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4244
Product Name Cap, 470Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details