NIC Components Corp. Cap, 0.033Uf, 16V, Mlcc, 0402; Capacitance Nic Components NMC0402X7R333K16TRPF

Description
CAP, 0.033UF, 16V, MLCC, 0402; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.033UF, 16V, MLCC, 0402; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.033Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4241
Cap, 0.033Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4241
CAP, 0.033UF, 16V, MLCC, 0402; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.033UF, 16V, MLCC, 0402; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4240
Cap, 0.033Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4240
CAP, 0.033UF, 16V, MLCC, 0402; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.033UF, 16V, MLCC, 0402; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4241
Product Name Cap, 0.033Uf, 16V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers