NIC Components Corp. Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402X7R332K50TRPF

Description
CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap 3300pF, 50V, MLCC, 0402 is a multilayer ceramic chip capacitor designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The capacitor is constructed with a Class II dielectric, specifically X7R, which provides excellent frequency characteristics and a higher capacitance than NPO types. This component has nickel barrier terminations that enhance its mechanical strength, making it suitable for various soldering methods, including reflow soldering. The rated voltage for this capacitor is 50V, and it exhibits a maximum dissipation factor of 3.5% at 25°C for 16V and 25V applications. The insulation resistance is rated at a minimum of 10,000 megohms at +25°C. The capacitor is RoHS compliant, ensuring it meets environmental standards. Its compact 0402 package size (1.0mm x 0.5mm) makes it ideal for space-constrained designs. This product is suitable for engineers looking for reliable performance in electronic circuits where size and stability are critical.

Datasheet Summary
Powered by GS/AI

The Cap 3300pF, 50V, MLCC, 0402 is a multilayer ceramic chip capacitor designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The capacitor is constructed with a Class II dielectric, specifically X7R, which provides excellent frequency characteristics and a higher capacitance than NPO types. This component has nickel barrier terminations that enhance its mechanical strength, making it suitable for various soldering methods, including reflow soldering. The rated voltage for this capacitor is 50V, and it exhibits a maximum dissipation factor of 3.5% at 25°C for 16V and 25V applications. The insulation resistance is rated at a minimum of 10,000 megohms at +25°C. The capacitor is RoHS compliant, ensuring it meets environmental standards. Its compact 0402 package size (1.0mm x 0.5mm) makes it ideal for space-constrained designs. This product is suitable for engineers looking for reliable performance in electronic circuits where size and stability are critical.

Suppliers

Company
Product
Description
Supplier Links
Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4239
Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4239
CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4238
Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4238
CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4239
Product Name Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details