NIC Components Corp. Ceramic Capacitors NMC0402X7R104K16TRPF

Description
CAP SMT04020.1UF16VDC
Request a Quote Datasheet
Description
CAP SMT04020.1UF16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0402X7R104K16TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.1UF16VDC

CAP SMT04020.1UF16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X7R104K16TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.1UF16VDC

CAP SMT04020.1UF16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X7R104K16TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.1UF16VDC

CAP SMT04020.1UF16VDC

Buy Now Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4220
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4220
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4221
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4221
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0402X7R104K16TRPFTR-ND 4988-NMC0402X7R104K16TRPFDKR-ND 18AH4220
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4020 microF 4020 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details