NIC Components Corp. SMD 0.1uF 10V Capacitor NMC0402X7R104K10TRPF

Description
Cap Ceramic 0.1uF 10V X7R 10% Pad SMD 0402 125°C T/R Product overview: NMC0402X7R104K10TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0402X7R104K10T RPF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 10V X7R 10% Pad SMD 0402 125°C T/R Product overview: NMC0402X7R104K10TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0402X7R104K10T RPF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 10V Capacitor
60-NMC0402X7R104K10TRPF
SMD 0.1uF 10V Capacitor 60-NMC0402X7R104K10TRPF
Cap Ceramic 0.1uF 10V X7R 10% Pad SMD 0402 125°C T/R Product overview: NMC0402X7R104K10TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0402X7R104K10T RPF can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 10V X7R 10% Pad SMD 0402 125°C T/R Product overview: NMC0402X7R104K10TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0402X7R104K10TRPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - NMC0402X7R104K10TRPF - 1082505-NMC0402X7R104K10TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0402X7R104K10TRPF
1082505-NMC0402X7R104K10TRPF
Ceramic Capacitors - NMC0402X7R104K10TRPF 1082505-NMC0402X7R104K10TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082505-NMC0402X7R10 4K10TRPF Voltage Rating: 10 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): C0402C104K4RACTU; CC0402KRX7R6BB104; C0402C104K8RACTU; CC0402KRX7R7BB104; GRM155R71A104KA01D; CL05B104KO5NNNC; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082505-NMC0402X7R104K10TRPF
Voltage Rating: 10 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0402
Alternative Parts (Cross-Reference): C0402C104K4RACTU; CC0402KRX7R6BB104; C0402C104K8RACTU; CC0402KRX7R7BB104; GRM155R71A104KA01D; CL05B104KO5NNNC;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Nic Components - 18AH4218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Nic Components
18AH4218
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Nic Components 18AH4218
CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.1Uf 10Vdc X7R 10% Smd 0402 Rohs Compliant Nic Components - 79AH5347 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.1Uf 10Vdc X7R 10% Smd 0402 Rohs Compliant Nic Components
79AH5347
Cap 0.1Uf 10Vdc X7R 10% Smd 0402 Rohs Compliant Nic Components 79AH5347
CAP 0.1UF 10VDC X7R 10% SMD 0402 ROHS COMPLIANT: YES

CAP 0.1UF 10VDC X7R 10% SMD 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Nic Components - 18AH4219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Nic Components
18AH4219
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Nic Components 18AH4219
CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-NMC0402X7R104K10TRPF 1082505-NMC0402X7R104K10TRPF 18AH4218 79AH5347
Product Name SMD 0.1uF 10V Capacitor Ceramic Capacitors - NMC0402X7R104K10TRPF Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Nic Components Cap 0.1Uf 10Vdc X7R 10% Smd 0402 Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2680-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details