NIC Components Corp. Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402NPO1R8B50TRPF

Description
CAP, 1.8PF, 50V, MLCC, 0402; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1.8PF, 50V, MLCC, 0402; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4096
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4096
CAP, 1.8PF, 50V, MLCC, 0402; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 1.8PF, 50V, MLCC, 0402; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4097
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4097
CAP, 1.8PF, 50V, MLCC, 0402; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 1.8PF, 50V, MLCC, 0402; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4096
Product Name Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details