NIC Components Corp. Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R NMC0402NPO1R0C50TRPF

Description
Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R
Datasheet
Description
Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R - 10881-NMC0402NPO1R0C50TRPF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R
10881-NMC0402NPO1R0C50TRPF
Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R 10881-NMC0402NPO1R0C50TRPF
Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R

Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R

Supplier's Site
Cap, 1Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4094
Cap, 1Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4094
CAP, 1PF, 50V, MLCC, 0402; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 1PF, 50V, MLCC, 0402; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4095
Cap, 1Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4095
CAP, 1PF, 50V, MLCC, 0402; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 1PF, 50V, MLCC, 0402; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 10881-NMC0402NPO1R0C50TRPF 18AH4094
Product Name Cap Ceramic 1pF 50V C0G 0.25pF SMD 0402 125C Paper T/R Cap, 1Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors C0G
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers