NIC Components Corp. Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Nic Components NMC0201X5R104K10TRPF

Description
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes
Description
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor (MLCC) with a capacitance of 0.1µF and a rated voltage of 10V. It features a Class II dielectric with temperature stability and excellent frequency characteristics, ensuring minimal non-linear capacitance change. The capacitor is constructed with nickel barrier terminations, providing robust mechanical strength. This component operates within a temperature range of -55°C to +85°C and has a capacitance tolerance of ±10%. The insulation resistance is specified at a minimum of 10,000 Megohms or 500 Megohm/µF, whichever is less at +25°C. The capacitor is compliant with RoHS standards and is available in a compact 0201 case size, measuring 0.6mm in length and 0.3mm in width. Engineers may consider this capacitor for applications requiring stable capacitance in a small form factor, particularly in environments with varying temperatures.

Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor (MLCC) with a capacitance of 0.1µF and a rated voltage of 10V. It features a Class II dielectric with temperature stability and excellent frequency characteristics, ensuring minimal non-linear capacitance change. The capacitor is constructed with nickel barrier terminations, providing robust mechanical strength. This component operates within a temperature range of -55°C to +85°C and has a capacitance tolerance of ±10%. The insulation resistance is specified at a minimum of 10,000 Megohms or 500 Megohm/µF, whichever is less at +25°C. The capacitor is compliant with RoHS standards and is available in a compact 0201 case size, measuring 0.6mm in length and 0.3mm in width. Engineers may consider this capacitor for applications requiring stable capacitance in a small form factor, particularly in environments with varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Nic Components - 18AH4085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Nic Components
18AH4085
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Nic Components 18AH4085
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Nic Components - 18AH4084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Nic Components
18AH4084
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Nic Components 18AH4084
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4085
Product Name Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers