NIC Components Corp. Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Nic Components NMC0201NPO220J25TRPF

Description
CAP, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Nic Components - 18AH4081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Nic Components
18AH4081
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Nic Components 18AH4081
CAP, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Nic Components - 18AH4080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Nic Components
18AH4080
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Nic Components 18AH4080
CAP, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4081
Product Name Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details